5/8" Mounted Ball Bearing, Standard Duty, Cast Iron 2-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FX3Y210N |
| Product Name | Link-Belt FX3Y210N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 0.6250 inch (15.87 mm) |
| Flange Length / Diameter | 1.47 inch (37.31 mm) |