5/8" Mounted Ball Bearing, Intermediate Duty, Cast Iron 2-Bolt Flange Block, Setscrew Locking, Free Running, 10% Grease Fill
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FX3S210MHFF |
| Product Name | Link-Belt FX3S210MHFF Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 2-Bolt |
| Design Units | Inch |
| Shaft Size | 0.6250 inch (15.87 mm) |
| Flange Length / Diameter | 0.9844 inch (25 mm) |