1 11/16" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FUG227N |
| Product Name | Link-Belt FUG227N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.69 inch (42.86 mm) |
| Flange Length / Diameter | 2.03 inch (51.59 mm) |