1 3/16" Mounted Ball Bearing, Standard Duty, High-Test Iron 3-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FUG219N |
| Product Name | Link-Belt FUG219N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 1.19 inch (30.16 mm) |
| Flange Length / Diameter | 1.56 inch (39.69 mm) |