2" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 4-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FRWG2E32E |
| Product Name | Link-Belt FRWG2E32E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2 inch (50.8 mm) |
| Flange Length / Diameter | 1.72 inch (43.66 mm) |