15/16" Mounted Ball Bearing, Intermediate Duty, High-Test Iron 3-Bolt Flange Block, Eccentric Cam Locking Collar, Single Lip Contact Seal, Reverse Assembled, Relubricatable
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FRWG215E |
| Product Name | Link-Belt FRWG215E Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 0.9375 inch (23.81 mm) |
| Flange Length / Diameter | 1.22 inch (30.96 mm) |