RegalRexnord Link-Belt FRUG228NG6 Flange Blocks Ball Bearings FRUG228NG6

Description
1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin
Description
1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin

Suppliers

Company
Product
Description
Supplier Links
Link-Belt FRUG228NG6 Flange Blocks Ball Bearings - FRUG228NG6 - RegalRexnord
Milwaukee, WI, United States
Link-Belt FRUG228NG6 Flange Blocks Ball Bearings
FRUG228NG6
Link-Belt FRUG228NG6 Flange Blocks Ball Bearings FRUG228NG6
1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin

1 3/4" Mounted Ball Bearing, Standard Duty, High-Test Iron 4-Bolt Flange Block, Setscrew Locking, Single Lip Contact Seal, Relubricatable, Inner Ring Drilled to Accept Expansion Pin

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number FRUG228NG6
Product Name Link-Belt FRUG228NG6 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.75 inch (44.45 mm)
Flange Length / Diameter 1.72 inch (43.66 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7508914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mtg Configuration 4-Bolt
Design Units Metric
Shaft Size 1.77 inch (45 mm)
View Details
0.251
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.2510 inch (6.38 mm)
View Details
Link-Belt FWG216E Flange Blocks Ball Bearings - FWG216E - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 3-Bolt
Design Units Inch
View Details
Type E Tapered Roller Bearing Flange Units -  - Timken Company (The)
Specs
Bearing Type Roller
Mtg Configuration 4-Bolt
Shaft Size 1.38 to 4.92 inch (35 to 125 mm)
View Details