1 11/16" Mounted Ball Bearing, Heavy Duty, Cast Iron 4-Bolt Square Expansion Flange Block, Setscrew Locking, Clearance Seal, Steel Retainer, High Temperature Grease, Increased Clearance to C4
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FEU327J4C4 |
| Product Name | Link-Belt FEU327J4C4 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.69 inch (42.86 mm) |
| Flange Length / Diameter | 2.59 inch (65.88 mm) |