1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Eccentric Cam Locking Collar, Clearance Seal, Steel Retainers, High Temperature Grease, Increased Clearance to C4
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FC3Y223JH18W4 |
| Product Name | Link-Belt FC3Y223JH18W4 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 1.44 inch (36.51 mm) |