1 1/4" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Round Piloted Flange Block, Setscrew Locking, Single Lip Viton Contact Seal, Steel Retainers, High Temperature Grease, Increased Clearance
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FC3S220E1 |
| Product Name | Link-Belt FC3S220E1 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Flange Type | Piloted |
| Design Units | Inch |
| Shaft Size | 1.25 inch (31.75 mm) |