Product Family: Ball Bearing; Line: Link-Belt Mounted
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FB3U216E3 |
| Product Name | Link-Belt FB3U216E3 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Flange Length / Diameter | 1.36 inch (34.53 mm) |
| Flange Width | 0.3750 inch (9.52 mm) |
| Diamond or Square Flanges | 1.12 inch (28.57 mm) |