7/8" Mounted Ball Bearing, Standard Duty, Cast Iron 3-Bolt Bracket Flange Block, Setscrew Locking, Single Lip Contact Seal, 100% Grease Filled, Housing Plugged, Special Grease
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | FB3U214NK99 |
| Product Name | Link-Belt FB3U214NK99 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 3-Bolt |
| Design Units | Inch |
| Shaft Size | 0.8750 inch (22.22 mm) |
| Flange Length / Diameter | 1.36 inch (34.53 mm) |