15/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | F3U215N |
| Product Name | Link-Belt F3U215N Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 0.9375 inch (23.81 mm) |
| Flange Length / Diameter | 1.36 inch (34.53 mm) |