3/4" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Standard Grease Fill, Housing Plugged
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | F3U212NK13 |
| Product Name | Link-Belt F3U212NK13 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 0.7500 inch (19.05 mm) |
| Flange Length / Diameter | 1.28 inch (32.54 mm) |