1" Mounted Ball Bearing, Intermediate Duty, Cast Iron 4-Bolt Square Flange Block, Setscrew Locking, Single Lip Contact Seal, Black Oxide Coated Inner and Outer Rings
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | F3S216EK82 |
| Product Name | Link-Belt F3S216EK82 Flange Blocks Ball Bearings |
| Bearing Type | Ball |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1 inch (25.4 mm) |
| Flange Length / Diameter | 1.17 inch (29.77 mm) |