RegalRexnord Link-Belt F3CL223E1 Flange Blocks Ball Bearings F3CL223E1

Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications
Description
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

Suppliers

Company
Product
Description
Supplier Links
Link-Belt F3CL223E1 Flange Blocks Ball Bearings - F3CL223E1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt F3CL223E1 Flange Blocks Ball Bearings
F3CL223E1
Link-Belt F3CL223E1 Flange Blocks Ball Bearings F3CL223E1
1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

1 7/16" Mounted Ball Bearing, Standard Duty, Cast Iron 4-Bolt Square Flange Block, Centrik-Lok CL Locking Device, Single Lip Contact Viton Seal, High Temperature Modifications

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Flange Mounted Bearings
Product Number F3CL223E1
Product Name Link-Belt F3CL223E1 Flange Blocks Ball Bearings
Bearing Type Ball
Mtg Configuration 4-Bolt
Design Units Inch
Shaft Size 1.44 inch (36.51 mm)
Flange Length / Diameter 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Units - 7509087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft Size 1.57 inch (40 mm)
Flange Width 4.49 inch (114 mm)
View Details
Flange mounted bearing: 8.02mm Bore, Sintered Bronze - A 7Z42MBFM08MB - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Shaft Size 0.3157 inch (8.02 mm)
View Details
Flange Bearing -  - G.L. Huyett
Specs
Bearing Type Plain
Bearing / Housing Features Spherical or Self-aligning bearing.
Flange Type Non-piloted
View Details
Link-Belt FX3W219EK75 Flange Blocks Ball Bearings - FX3W219EK75 - RegalRexnord
Specs
Bearing Type Ball
Mtg Configuration 2-Bolt
Design Units Inch
View Details