3 7/16" Mounted Spherical Roller Bearing, Top Angle Protected Screw Take-up Assembly, Adapter Mounted, D8 Taconite Sealing System
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | DSLB685530 |
| Product Name | Link-Belt DSLB685530 Take-up Assemblies Link-Belt Spherical Roller Bearings |
| Component | Take-up Assembly (Frame with Bearing) |
| Design Units | Inch |
| Bore Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 1665 rpm |
| Dynamic Load Rating | 80000 lbs (36281 kg) |