3 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal, One Open Auxiliary Cap, One Closed Auxiliary Cap
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | BZT102307 |
| Product Name | Rexnord BZT102307 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 3.44 inch (87.31 mm) |
| Rated Speed | 2400 rpm |