Special 3227FT3S - 1 11/16" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve, Special Groove Machined in Bore ID with Seal included
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | BY409901 |
| Product Name | Link-Belt BY409901 Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 1.69 inch (42.86 mm) |
| Flange Length / Diameter | 7.09 inch (180 mm) |
| Flange Width | 0.6250 inch (15.87 mm) |