W.M. Berg PILLOW BLOCKS BPB-32

Description
CLOSED
Datasheet
Description
CLOSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cudahy, WI, United States
PILLOW BLOCKS
BPB-32
PILLOW BLOCKS BPB-32
CLOSED

CLOSED

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number BPB-32
Product Name PILLOW BLOCKS
Housing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP207 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
5/8 in. ID, 3.74 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-205-5/8 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.1 inch (27.94 mm)
View Details
Pillow Blocks-Mounted Ball Bearings  -  Metric - BBXBLKMPBSMR695 - Quality Bearings & Components
Specs
Bearing Type Ball
Shaft Diameter 0.1969 inch (5 mm)
Rated Speed 43000 rpm
View Details