W.M. Berg PILLOW BLOCKS BPB-24-OPN

Description
OPEN
Datasheet
Description
OPEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cudahy, WI, United States
PILLOW BLOCKS
BPB-24-OPN
PILLOW BLOCKS BPB-24-OPN
OPEN

OPEN

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number BPB-24-OPN
Product Name PILLOW BLOCKS
Housing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
15/16 in. ID, 5-1/8 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20515 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.41 inch (35.72 mm)
View Details
Pillow Block Mount Plain Bearings - Lube-Align® - Bunting Bearings, LLC
Specs
Bearing Type Plain
Shaft Diameter 0.1250 to 2 inch (3.17 to 50.8 mm)
Bearing Bronze
View Details