W.M. Berg PILLOW BLOCKS BC9-6T

Description
TEFLON BEARINGS
Datasheet
Description
TEFLON BEARINGS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cudahy, WI, United States
PILLOW BLOCKS
BC9-6T
PILLOW BLOCKS BC9-6T
TEFLON BEARINGS

TEFLON BEARINGS

Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category Pillow Block Bearings
Product Number BC9-6T
Product Name PILLOW BLOCKS
Housing Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Tapped Base Pillow Block Bearing Units - SUCPW206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508986 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 8.11 inch (206 mm)
View Details
1-3/16 in. ID, 4.21 in. Square Polyester Square Flange Block w/ Acetal Ball Bearing - BBPBLD-206-11875 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Housing Polyester
Height 1.24 inch (31.5 mm)
View Details
Non-Split Plummer (Pillow) Block Housings and Take-Up Housings - THD Series - SKF/Global
Specs
Bearing Type Spherical Roller; CARB Toroidal Roller Bearings
Bearing / Housing Features Plummer Block
Shaft Diameter 1.97 to 15.75 inch (50 to 400 mm)
View Details
2 suppliers