RegalRexnord Rexnord AZP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZP5207F

Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps
Description
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZP5207F - RegalRexnord
Milwaukee, WI, United States
Rexnord AZP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZP5207F
Rexnord AZP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZP5207F
2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

2 7/16" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZP5207F
Product Name Rexnord AZP5207F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 3300 rpm
Load Rating 43240 lbs (19610 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS307 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.38 inch (35 mm)
View Details
Pillow Block Bearing, 18mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM1823 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.7087 inch (18 mm)
Housing Plastic / Polymer
Length 3.66 inch (93 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
Rexnord AZA6215 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZA6215 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.94 inch (74.61 mm)
Rated Speed 2800 rpm
View Details