RegalRexnord Rexnord AZEP230082 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZEP230082

Description
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps, Anti Fretting Bore Lining
Description
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps, Anti Fretting Bore Lining

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZEP230082 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZEP230082 - RegalRexnord
Milwaukee, WI, United States
Rexnord AZEP230082 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZEP230082
Rexnord AZEP230082 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZEP230082
3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps, Anti Fretting Bore Lining

3" Mounted Spherical Roller Bearing, Fixed Cast Iron 2-Bolt Type E Pillow Block, Single Setscrew Locking Collar, Clearance Seal, Two Open Auxiliary Caps, Anti Fretting Bore Lining

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZEP230082
Product Name Rexnord AZEP230082 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3 inch (76.2 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Shaft Diameter 0.6250 inch (15.87 mm)
Load Rating 380 lbs (172 kg)
Housing Aluminum
View Details
Plummer Blocks & Pillow Blocks - 7508958 - RS Components, Ltd.
Specs
Shaft Diameter 1 inch (25.4 mm)
Housing Cast Iron; Cast iron
Length 5.5 inch (140 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL320 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.94 inch (100 mm)
View Details
Pillow Blocks-Set Screw Type  -  Inch - BBXBLK-UCP20618 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 1.12 inch (28.57 mm)
View Details
2 suppliers