RegalRexnord Rexnord AZAF5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZAF5700F

Description
7" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps
Description
7" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AZAF5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAF5700F - RegalRexnord
Milwaukee, WI, United States
Rexnord AZAF5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AZAF5700F
Rexnord AZAF5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AZAF5700F
7" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps

7" Mounted Spherical Roller Bearing, Fixed Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, Two Open Auxliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AZAF5700F
Product Name Rexnord AZAF5700F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 7 inch (178 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
12mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM12F039 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.4724 inch (12 mm)
Load Rating 888 lbs (403 kg)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Link-Belt 1019 Pillow Blocks Sleeve Bearings - 1019 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 1.19 inch (30.16 mm)
Bearing Babbitt
View Details