4 15/16" Mounted Spherical Roller Bearing, Cast Iron 4-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AMPS5415F |
| Product Name | Rexnord AMPS5415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 4.94 inch (125 mm) |
| Rated Speed | 1000 rpm |
| Load Rating | 191100 lbs (86667 kg) |