RegalRexnord Rexnord AMP5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMP5111

Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMP5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMP5111 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMP5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMP5111
Rexnord AMP5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMP5111
1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

1 11/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Double Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMP5111
Product Name Rexnord AMP5111 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.69 inch (42.86 mm)
Rated Speed 2800 rpm
Load Rating 27820 lbs (12617 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.77 inch (45 mm)
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509021 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 4.33 inch (110 mm)
View Details
Rexnord AZAFS6415F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AZAFS6415F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 4.94 inch (125 mm)
Rated Speed 1600 rpm
View Details