RegalRexnord Rexnord AMA6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA6203

Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA6203 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA6203
Rexnord AMA6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA6203
2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2 3/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Shurlok Adapter Mounted, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA6203
Product Name Rexnord AMA6203 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.19 inch (55.56 mm)
Rated Speed 2200 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508992 - RS Components, Ltd.
Specs
Shaft Diameter 2.36 inch (60 mm)
Housing Cast Iron; Cast iron
Length 9.49 inch (241 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU208 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 1.57 inch (40 mm)
View Details
Thomson Twin Closed Type Super Ball Bushing Pillow Block TWN4 - TTWN-4 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.2500 inch (6.35 mm)
Load Rating 120 lbs (54.42 kg)
View Details
Specs
Bearing Type Ball
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details