RegalRexnord Rexnord AMA5115F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA5115F

Description
Product Family: Roller Bearing; Line: Rex
Description
Product Family: Roller Bearing; Line: Rex

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA5115F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA5115F - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA5115F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA5115F
Rexnord AMA5115F Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA5115F
Product Family: Roller Bearing; Line: Rex

Product Family: Roller Bearing; Line: Rex

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA5115F
Product Name Rexnord AMA5115F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP201 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB20OPN - TSPB-20-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1.25 inch (31.75 mm)
Load Rating 1170 lbs (531 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Link-Belt 21571 Pillow Blocks Sleeve Bearings - 21571 - RegalRexnord
Specs
Bearing Type Plain
Shaft Diameter 4.44 inch (113 mm)
Bearing Babbitt
View Details