RegalRexnord Rexnord AMA2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2200

Description
2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2200 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2200
Rexnord AMA2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2200
2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

2" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number AMA2200
Product Name Rexnord AMA2200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 2500 rpm
Load Rating 28890 lbs (13102 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509046 - RS Components, Ltd.
Specs
Shaft Diameter 1.57 inch (40 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Bearing, 8mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Housing Plastic / Polymer
Length 1.85 inch (47 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plastic Pillow Block Bearings - PPL204-STL-1/2 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details