RegalRexnord Rexnord AMA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2107

Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
Description
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Suppliers

Company
Product
Description
Supplier Links
Rexnord AMA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMA2107 - RegalRexnord
Milwaukee, WI, United States
Rexnord AMA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
AMA2107
Rexnord AMA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings AMA2107
1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

1 7/16" Mounted Spherical Roller Bearing, Cast Iron 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps

Supplier's Site
Pillow Block/Bearing Housing - 59428819 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
59428819
Pillow Block/Bearing Housing 59428819
PILLOW BLOCK, ROLLER BEARING, BOLT HOLE LENGTH 7/8", 3300 RPM, CAST IRON, 2 BOLT FLANGE, 1/2" BOLT SIZE, SINGLE SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, ROLLER BEARING, BOLT HOLE LENGTH 7/8", 3300 RPM, CAST IRON, 2 BOLT FLANGE, 1/2" BOLT SIZE, SINGLE SETSCREW LOCKING COLLAR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RegalRexnord Radwell International
Product Category Pillow Block Bearings Pillow Block Bearings
Product Number AMA2107 59428819
Product Name Rexnord AMA2107 Solid-housed Pillow Blocks Rex Spherical Roller Bearings Pillow Block/Bearing Housing
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 1.44 inch (36.51 mm)
Rated Speed 3300 rpm
Load Rating 19860 lbs (9007 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Thomson Flanged Type Super Smart Ball Bushing Twin Pillow Block SSUTFB16 - TSSUTFB-16 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3800 lbs (1723 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508930 - RS Components, Ltd.
Specs
Shaft Diameter 0.6248 inch (15.87 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Pillow Block Bearing - igubal® Series KSTM-GT - igus® inc.
Specs
Bearing Type Plain
Bearing / Housing Features Split Bearing
Shaft Securing Method No Locking Method
View Details