50mm Mounted Spherical Roller Bearing, Cast Steel 2-Bolt Pillow Block, Single Setscrew Locking Collar, Spring Loaded Heavy Contact Seal, Two Open Auxiliary Caps
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | AMA2050MM72 |
| Product Name | Rexnord AMA2050MM72 Solid-housed Pillow Blocks Rex Spherical Roller Bearings |
| Bearing Type | Spherical Roller |
| Shaft Securing Method | Setscrew |
| Shaft Diameter | 1.97 inch (50 mm) |
| Rated Speed | 2500 rpm |
| Load Rating | 28890 lbs (13102 kg) |