7956 Series Molded Split Sprocket With 16 Teeth And a 1-3/8 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-167-10 |
| Product Name | Rexnord 614-167-10 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 16 Teeth |
| Pitch | 6.41 inch (163 mm) |