7700 Series Stainless Steel Split Sprocket With 18 Teeth And a 1-1/4 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-156-6 |
| Product Name | Rexnord 614-156-6 Metal MatTop & TableTop Sprockets |
| Material | Stainless; Stainless Steel |
| Number of Teeth | 18 Teeth |
| Pitch | 5.76 inch (146 mm) |