1500 Series Molded Split Sprocket With 24 Teeth And a 1-1/2 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-143-9 |
| Product Name | Rexnord 614-143-9 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 24 Teeth |
| Pitch | 4.52 inch (115 mm) |