882 Series Molded Split Sprocket With 11 Teeth And a 1-7/16 Inch Round Shaft-Ready Bore With 1 Keyway And 1 Setscrew Molded In Nylon
| RegalRexnord | |
|---|---|
| Product Category | Conveyor Sprockets |
| Product Number | 614-100-4 |
| Product Name | Rexnord 614-100-4 Thermoplastic MatTop & TableTop Sprockets |
| Material | Nylon |
| Number of Teeth | 11 Teeth |
| Pitch | 5.33 inch (135 mm) |