RegalRexnord Rexnord 613-635142 Chain Guides Conveyor Components 613-635142

Description
Roller - 2.36 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)
Description
Roller - 2.36 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Suppliers

Company
Product
Description
Supplier Links
Rexnord 613-635142 Chain Guides Conveyor Components - 613-635142 - RegalRexnord
Milwaukee, WI, United States
Rexnord 613-635142 Chain Guides Conveyor Components
613-635142
Rexnord 613-635142 Chain Guides Conveyor Components 613-635142
Roller - 2.36 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Roller - 2.36 Inch Diameter, Bi-material. 3/4 Inch Shaft Diameter, 0.77 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 613-635142
Product Name Rexnord 613-635142 Chain Guides Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2040/No.2042 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1 inch (25.4 mm)
Bore 0.5000 to 2.38 inch (12.7 to 60.32 mm)
View Details
Rexnord 114-3593-1 Thermoplastic MatTop & TableTop Sprockets - 114-3593-1 - RegalRexnord
Specs
Material UHMWP
Number of Teeth 14 Teeth
Pitch 3.4 inch (86.41 mm)
View Details
Flat Wire Sprockets - 4-13 STD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 13 Teeth
Bore 1.94 inch (49.2 mm)
View Details