RegalRexnord Rexnord 613-615352 Chain Guides Conveyor Components 613-615352

Description
Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)
Description
Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Suppliers

Company
Product
Description
Supplier Links
Rexnord 613-615352 Chain Guides Conveyor Components - 613-615352 - RegalRexnord
Milwaukee, WI, United States
Rexnord 613-615352 Chain Guides Conveyor Components
613-615352
Rexnord 613-615352 Chain Guides Conveyor Components 613-615352
Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Roller - 2.36 Inch Diameter, Bi-material. 5/8 Inch Shaft Diameter, 0.65 Inch Bore Size. Hub and Roller in Acetal (POM) Material, Thermoplastic Rubber Surface (70 shore hardness)

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Conveyor Sprockets
Product Number 613-615352
Product Name Rexnord 613-615352 Chain Guides Conveyor Components
Unlock Full Specs
to access all available technical data

Similar Products

Double Pitch Sprockets No.2080/No.2082 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 8 to 30 Teeth
Pitch 1.5 inch (38.1 mm)
Bore 1 to 3.5 inch (25.4 to 88.9 mm)
View Details
Rexnord 114-1729-2B Thermoplastic MatTop & TableTop Sprockets - 114-1729-2B - RegalRexnord
Specs
Material Acetal
Number of Teeth 16 Teeth
Pitch 10.25 inch (260 mm)
View Details
Flat Wire Sprockets - 10-31 HD - Furnace Belt Company Limited
Furnace Belt Company Limited
Specs
Material Stainless
Number of Teeth 31 Teeth
Bore 4.5 inch (114 mm)
View Details