W.M. Berg V-BELTS 5V-42

Description
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs
Datasheet
Description
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
V-BELTS - 5V-42 - W.M. Berg
Cudahy, WI, United States
V-BELTS
5V-42
V-BELTS 5V-42
Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly. Series: 2V, 3V, 4V, 5V Ultimate Tensile Strength: 50 – 350 lbs Operating Load: 12-85 lbs

Pow-R-Vee belts consist of polyurethane plastic molded over a single stainless steel cable core. Due to the unique design, this series offers a high heat resistance, smooth operation that is light weight and has less inertia than standard belts. Because the design is cogged it allows for smaller pulley diameters and compensates for misalignment of pulleys by permitting an angle (7° maximum misalignment). The design also allows for the belt to be spliced to any length, thus allowing belts to be replacing quickly.

  • Series: 2V, 3V, 4V, 5V
  • Ultimate Tensile Strength: 50 – 350 lbs
  • Operating Load: 12-85 lbs
Supplier's Site Datasheet

Technical Specifications

  W.M. Berg
Product Category V-Belts and V-Ribbed Belts
Product Number 5V-42
Product Name V-BELTS
English 5V
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 549mm Pitch Length V-Belt - A 6R12M2L559 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 22.01 inch (559.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368348 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 37.40 inch (950.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Raw Edge Cogged V-Belts - XPZ - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 19.17 to 139.76 inch (487.00 to 3550.00 mm)
Type Single Band
View Details
V-BELTS - 2V-58 - W.M. Berg
Specs
Other Section Other
Belt Length 21.75 inch (552.50 mm)
Belt Width 0.25 inch (6.40 mm)
View Details