RegalRexnord Link-Belt 32E40PHT4M7 Pillow Blocks Sleeve Bearings 32E40PHT4M7

Description
2 1/2" Mounted Flex Block Bearing, Ductile Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
2 1/2" Mounted Flex Block Bearing, Ductile Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 32E40PHT4M7 Pillow Blocks Sleeve Bearings - 32E40PHT4M7 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 32E40PHT4M7 Pillow Blocks Sleeve Bearings
32E40PHT4M7
Link-Belt 32E40PHT4M7 Pillow Blocks Sleeve Bearings 32E40PHT4M7
2 1/2" Mounted Flex Block Bearing, Ductile Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

2 1/2" Mounted Flex Block Bearing, Ductile Iron Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 32E40PHT4M7
Product Name Link-Belt 32E40PHT4M7 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 2.5 inch (63.5 mm)
Bearing Sintered Iron; Ductile Iron
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
2-1/4 in. ID, 9-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL21236 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.72 inch (69.06 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS316 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 3.15 inch (80 mm)
View Details
Plastic Pillow Block Bearings - PPL204-STL-1/2 - KMS Bearings, Inc.
Specs
Bearing Type Plain
Shaft Securing Method Setscrew
Shaft Diameter 0.5000 inch (12.7 mm)
View Details