3" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3248FT3 |
| Product Name | Link-Belt 3248FT3 Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 3 inch (76.2 mm) |
| Flange Length / Diameter | 3.31 inch (84.14 mm) |
| Flange Width | 0.7500 inch (19.05 mm) |