2 15/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3247FT1 |
| Product Name | Link-Belt 3247FT1 Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2.94 inch (74.61 mm) |
| Flange Length / Diameter | 3.31 inch (84.14 mm) |
| Flange Width | 0.7500 inch (19.05 mm) |