2 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3244FT3S |
| Product Name | Link-Belt 3244FT3S Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2.75 inch (69.85 mm) |
| Flange Length / Diameter | 10.25 inch (260 mm) |
| Flange Width | 0.7500 inch (19.05 mm) |