2 1/2" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3240FT3S |
| Product Name | Link-Belt 3240FT3S Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2.5 inch (63.5 mm) |
| Flange Length / Diameter | 9.81 inch (249 mm) |
| Flange Width | 0.7500 inch (19.05 mm) |