2 7/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3239FT1S |
| Product Name | Link-Belt 3239FT1S Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2.44 inch (61.91 mm) |
| Flange Length / Diameter | 9.22 inch (234 mm) |
| Flange Width | 0.9375 inch (23.81 mm) |