2 1/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 4-Bolt Square Flange Block, Shortened Sleeve
| RegalRexnord | |
|---|---|
| Product Category | Flange Mounted Bearings |
| Product Number | 3236FT3S |
| Product Name | Link-Belt 3236FT3S Flange Blocks Sleeve Bearings |
| Mtg Configuration | 4-Bolt |
| Design Units | Inch |
| Shaft Size | 2.25 inch (57.15 mm) |
| Flange Length / Diameter | 9.22 inch (234 mm) |
| Flange Width | 0.9375 inch (23.81 mm) |