1 15/16" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
| RegalRexnord | |
|---|---|
| Product Category | Pillow Block Bearings |
| Product Number | 3231PT1 |
| Product Name | Link-Belt 3231PT1 Pillow Blocks Sleeve Bearings |
| Bearing Type | Plain |
| Shaft Diameter | 1.94 inch (49.21 mm) |
| Bearing | Bronze; Porous Sintered Bronze Oil Impregnated |
| Housing | Cast Iron |
| Lubrication | Self-lubricating / Oil Impregnated |