RegalRexnord Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings 3228PT3

Description
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings - 3228PT3 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings
3228PT3
Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings 3228PT3
1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/4" Mounted Carbon Graphite, Self-Lubricating Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3228PT3
Product Name Link-Belt 3228PT3 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.75 inch (44.45 mm)
Bearing Graphite-Metal Alloy; Carbon Graphite Self-Lubricating
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Thomson Open Type Super Ball Bushing Pillow Block SPB12OPN - TSPB-12-OPN - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Type Ball
Shaft Diameter 0.7500 inch (19.05 mm)
Load Rating 470 lbs (213 kg)
View Details
Pillow Block Ball Bearing Unit - Two Bolt Base, Standard Duty - SUCLP214 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Bearing / Housing Features Plummer Block
Shaft Securing Method Setscrew
View Details
Rexnord AMEP3207 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMEP3207 - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Diameter 2.44 inch (61.91 mm)
Rated Speed 2000 rpm
View Details