RegalRexnord Link-Belt 3228PT1 Pillow Blocks Sleeve Bearings 3228PT1

Description
1 3/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block
Description
1 3/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3228PT1 Pillow Blocks Sleeve Bearings - 3228PT1 - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3228PT1 Pillow Blocks Sleeve Bearings
3228PT1
Link-Belt 3228PT1 Pillow Blocks Sleeve Bearings 3228PT1
1 3/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

1 3/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3228PT1
Product Name Link-Belt 3228PT1 Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.75 inch (44.45 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346973 - RS Components, Ltd.
Specs
Shaft Diameter 1.18 inch (30 mm)
Housing Stainless Steel; Stainless Steel
Length 6.3 inch (160 mm)
View Details
1-1/4 in. ID, 4-19/32 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF20720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.75 inch (44.45 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP21340 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 2.5 inch (63.5 mm)
View Details
2 suppliers