RegalRexnord Link-Belt 3220PT1C Pillow Blocks Sleeve Bearings 3220PT1C

Description
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block, Closed End Cap
Description
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block, Closed End Cap

Suppliers

Company
Product
Description
Supplier Links
Link-Belt 3220PT1C Pillow Blocks Sleeve Bearings - 3220PT1C - RegalRexnord
Milwaukee, WI, United States
Link-Belt 3220PT1C Pillow Blocks Sleeve Bearings
3220PT1C
Link-Belt 3220PT1C Pillow Blocks Sleeve Bearings 3220PT1C
1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block, Closed End Cap

1 1/4" Mounted Porous Sintered Bronze, Oil Impregnated Sleeve Bearing, Cast Iron 2-Bolt Pillow Block, Closed End Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number 3220PT1C
Product Name Link-Belt 3220PT1C Pillow Blocks Sleeve Bearings
Bearing Type Plain
Shaft Diameter 1.25 inch (31.75 mm)
Bearing Bronze; Porous Sintered Bronze Oil Impregnated
Housing Cast Iron
Lubrication Self-lubricating / Oil Impregnated
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU205 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 0.9843 inch (25 mm)
View Details
30mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PSZM30F079 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1.18 inch (30 mm)
Load Rating 4723 lbs (2142 kg)
View Details
Plummer Blocks & Pillow Blocks - 7508977 - RS Components, Ltd.
Specs
Shaft Diameter 1.38 inch (35 mm)
Housing Cast Iron; Cast iron
Length 6.57 inch (167 mm)
View Details
Rexnord AMPS5303F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - AMPS5303F - RegalRexnord
Specs
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 3.19 inch (80.96 mm)
View Details